Amphenol Corporation Cables, Wires Fiber Optic Cables - HSDFSZUSB1080HH HSDFSZUSB1080HH

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091267-HSDFSZUSB108 0HH Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091267-HSDFSZUSB108 0HH Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - HSDFSZUSB1080HH - HSDFSZUSB1080HH - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HSDFSZUSB1080HH
HSDFSZUSB1080HH
Cables, Wires Fiber Optic Cables - HSDFSZUSB1080HH HSDFSZUSB1080HH
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091267-HSDFSZUSB108 0HH Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091267-HSDFSZUSB1080HH
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number HSDFSZUSB1080HH
Product Name Cables, Wires Fiber Optic Cables - HSDFSZUSB1080HH
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details