Amphenol Corporation Sensors, Transducers - Humidity, Moisture Sensors HS12SP

Description
Win Source Part Number: 1188395-HS12SP Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Bulk Response Time: 120 s Standard Package: 1,000 Output Type: Resistive Output: 60k @ 50%RH Sensor Type: Humidity Accuracy: ±5% RH Humidity Range: 30 ~ 90% RH Voltage - Supply: 1V Mounting Type: Through Hole Package / Case: Housed Sensor Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000 Mfr: Amphenol Telaire Other Names: HS12SP-ND,95356300,2 35-1449 Base Product Number: HS12
Request a Quote Datasheet
Description
Win Source Part Number: 1188395-HS12SP Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Bulk Response Time: 120 s Standard Package: 1,000 Output Type: Resistive Output: 60k @ 50%RH Sensor Type: Humidity Accuracy: ±5% RH Humidity Range: 30 ~ 90% RH Voltage - Supply: 1V Mounting Type: Through Hole Package / Case: Housed Sensor Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000 Mfr: Amphenol Telaire Other Names: HS12SP-ND,95356300,2 35-1449 Base Product Number: HS12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1188395-HS12SP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1188395-HS12SP
Sensors, Transducers - Humidity, Moisture Sensors 1188395-HS12SP
Win Source Part Number: 1188395-HS12SP Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Bulk Response Time: 120 s Standard Package: 1,000 Output Type: Resistive Output: 60k @ 50%RH Sensor Type: Humidity Accuracy: ±5% RH Humidity Range: 30 ~ 90% RH Voltage - Supply: 1V Mounting Type: Through Hole Package / Case: Housed Sensor Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000 Mfr: Amphenol Telaire Other Names: HS12SP-ND,95356300,2 35-1449 Base Product Number: HS12

Win Source Part Number: 1188395-HS12SP
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Bulk
Response Time: 120 s
Standard Package: 1,000
Output Type: Resistive
Output: 60k @ 50%RH
Sensor Type: Humidity
Accuracy: ±5% RH
Humidity Range: 30 ~ 90% RH
Voltage - Supply: 1V
Mounting Type: Through Hole
Package / Case: Housed Sensor
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9025.80.1000
Mfr: Amphenol Telaire
Other Names: HS12SP-ND,95356300,235-1449
Base Product Number: HS12

Buy Now Datasheet
Humidity, Moisture Sensors - 235-1449-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1449-ND
Humidity, Moisture Sensors 235-1449-ND
Humidity Temperature Sensor 30 ~ 90% RH Resistive ±5% RH 120s Through Hole

Humidity Temperature Sensor 30 ~ 90% RH Resistive ±5% RH 120s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HS12SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HS12SP
Sensors, Transducers - Humidity, Moisture Sensors HS12SP
SENSOR HUMIDITY 1V RESIST 5% MOD

SENSOR HUMIDITY 1V RESIST 5% MOD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1188395-HS12SP 235-1449-ND HS12SP
Product Name Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Moisture Sensors, Humidity - HPP845E034R5 - 873861-HPP845E034R5 - Win Source Electronics
Specs
Form Factor Sensor
View Details
4 suppliers
Hygrometers - 2410533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details