Amphenol Sine Systems Connectors Audio/Video, Audio Power Plugs & Jacks HPT-3-MDW

Description
AUD PWR,MALE/IN PNL MT 3P,1/4 TAB LUG,W/O INS DVDR
Request a Quote Datasheet
Description
AUD PWR,MALE/IN PNL MT 3P,1/4 TAB LUG,W/O INS DVDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video, Audio Power Plugs & Jacks - HPT-3-MDW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
HPT-3-MDW
Connectors Audio/Video, Audio Power Plugs & Jacks HPT-3-MDW
AUD PWR,MALE/IN PNL MT 3P,1/4 TAB LUG,W/O INS DVDR

AUD PWR,MALE/IN PNL MT 3P,1/4 TAB LUG,W/O INS DVDR

Buy Now
Plugs and Receptacles - 889-HPT-3-MDW-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-HPT-3-MDW-ND
Plugs and Receptacles 889-HPT-3-MDW-ND
Power Entry Connector Receptacle, Male Blades Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades Custom Connection Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel - 39AH8652 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel
39AH8652
Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel 39AH8652
PWR ENTRY CONN, 2P+PE, PLUG, 16A, QC; Product Range:HPT Series; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

PWR ENTRY CONN, 2P+PE, PLUG, 16A, QC; Product Range:HPT Series; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPT-3-MDW 889-HPT-3-MDW-ND HPT-3-MDW 39AH8652
Product Name Connectors Audio/Video, Audio Power Plugs & Jacks Plugs and Receptacles Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0/100 - VAST STOCK CO., LIMITED
Specs
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers