Amphenol Sine Systems Plugs and Receptacles HPT-3-MD

Description
Power Entry Connector Receptacle, Male Blades Custom Connection
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades Custom Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 889-HPT-3-MD-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-HPT-3-MD-ND
Plugs and Receptacles 889-HPT-3-MD-ND
Power Entry Connector Receptacle, Male Blades Custom Connection

Power Entry Connector Receptacle, Male Blades Custom Connection

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Audio/Video, Audio Power Plugs & Jacks - HPT-3-MD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
HPT-3-MD
Connectors Audio/Video, Audio Power Plugs & Jacks HPT-3-MD
AUD PWR,MALE/IN PNL MT 3P,1/4 TAB LUG

AUD PWR,MALE/IN PNL MT 3P,1/4 TAB LUG

Buy Now
Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel - 39AH8651 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel
39AH8651
Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel 39AH8651
PWR ENTRY CONN, 2P+PE, PLUG, 16A, QC; Product Range:HPT Series; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

PWR ENTRY CONN, 2P+PE, PLUG, 16A, QC; Product Range:HPT Series; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-HPT-3-MD-ND HPT-3-MD HPT-3-MD 39AH8651
Product Name Plugs and Receptacles Connectors Audio/Video, Audio Power Plugs & Jacks Pwr Entry Conn, 2P+Pe, Plug, 16A, Qc; Product Range Amphenol Sine/tuchel
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details