Power Entry Connector Plug, Female Sockets Custom Connection Free Hanging (In-Line)
PWR ENTRY CONN, 3P, RCPT, 16A, SCREW; Product Range:HPT Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
PWR ENTRY CONN, 3P, RCPT, 16A, SCREW ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-HPT-3-FJ-ND | 39AH8649 | 65AH7306 |
| Product Name | Plugs and Receptacles | Pwr Entry Conn, 3P, Rcpt, 16A, Screw; Product Range Amphenol Sine/tuchel | Pwr Entry Conn, 3P, Rcpt, 16A, Screw Rohs Compliant Amphenol Sine/tuchel |
| Mounting | Free Hanging (In-Line) | Cable Mount |