Amphenol Sine Systems Plugs and Receptacles HPT-3-FDW

Description
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 889-HPT-3-FDW-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-HPT-3-FDW-ND
Plugs and Receptacles 889-HPT-3-FDW-ND
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Buy Now Datasheet
Connectors Audio/Video, Audio Power Plugs & Jacks - HPT-3-FDW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
HPT-3-FDW
Connectors Audio/Video, Audio Power Plugs & Jacks HPT-3-FDW
AUD PWR,FEM/OUT PNL MT 3P,1/4 TAB LUG,W/O INS DVDR

AUD PWR,FEM/OUT PNL MT 3P,1/4 TAB LUG,W/O INS DVDR

Buy Now
Pwr Entry Connector, Rcpt, 20A, Qc; Product Range Amphenol Sine/tuchel - 39AH8648 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Connector, Rcpt, 20A, Qc; Product Range Amphenol Sine/tuchel
39AH8648
Pwr Entry Connector, Rcpt, 20A, Qc; Product Range Amphenol Sine/tuchel 39AH8648
PWR ENTRY CONNECTOR, RCPT, 20A, QC; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

PWR ENTRY CONNECTOR, RCPT, 20A, QC; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-HPT-3-FDW-ND HPT-3-FDW 39AH8648
Product Name Plugs and Receptacles Connectors Audio/Video, Audio Power Plugs & Jacks Pwr Entry Connector, Rcpt, 20A, Qc; Product Range Amphenol Sine/tuchel
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details