Amphenol Sine Systems Connectors Audio/Video, Audio Power Plugs & Jacks HPT-3-FD

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Audio/Video, Audio Power Plugs & Jacks - HPT-3-FD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
HPT-3-FD
Connectors Audio/Video, Audio Power Plugs & Jacks HPT-3-FD
AUD PWR,FEM/OUT PNL MT 3P,1/4 TAB LUG

AUD PWR,FEM/OUT PNL MT 3P,1/4 TAB LUG

Buy Now
Plugs and Receptacles - 889-HPT-3-FD-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-HPT-3-FD-ND
Plugs and Receptacles 889-HPT-3-FD-ND
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Buy Now Datasheet
Pwr Entry Conn, 2P+Pe, Rcpt, 16A, Qc; Product Range Amphenol Sine/tuchel - 39AH8647 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, 2P+Pe, Rcpt, 16A, Qc; Product Range Amphenol Sine/tuchel
39AH8647
Pwr Entry Conn, 2P+Pe, Rcpt, 16A, Qc; Product Range Amphenol Sine/tuchel 39AH8647
PWR ENTRY CONN, 2P+PE, RCPT, 16A, QC; Product Range:HPT Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

PWR ENTRY CONN, 2P+PE, RCPT, 16A, QC; Product Range:HPT Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPT-3-FD HPT-3-FD 889-HPT-3-FD-ND 39AH8647
Product Name Connectors Audio/Video, Audio Power Plugs & Jacks Plugs and Receptacles Pwr Entry Conn, 2P+Pe, Rcpt, 16A, Qc; Product Range Amphenol Sine/tuchel
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details