Amphenol Sine Systems Plugs and Receptacles HPT-3-CC

Description
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 889-HPT-3-CC-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-HPT-3-CC-ND
Plugs and Receptacles 889-HPT-3-CC-ND
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pwr Entry Conn, 2P+Pe, Plug+Rcpt, 16A/qc; Product Range Amphenol Sine/tuchel - 39AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, 2P+Pe, Plug+Rcpt, 16A/qc; Product Range Amphenol Sine/tuchel
39AH8645
Pwr Entry Conn, 2P+Pe, Plug+Rcpt, 16A/qc; Product Range Amphenol Sine/tuchel 39AH8645
PWR ENTRY CONN, 2P+PE, PLUG+RCPT, 16A/QC; Product Range:HPT Series; Gender:Plug, Receptacle; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

PWR ENTRY CONN, 2P+PE, PLUG+RCPT, 16A/QC; Product Range:HPT Series; Gender:Plug, Receptacle; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-HPT-3-CC-ND HPT-3-CC 39AH8645
Product Name Plugs and Receptacles Pwr Entry Conn, 2P+Pe, Plug+Rcpt, 16A/qc; Product Range Amphenol Sine/tuchel
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers