Amphenol LTW Circular Connector Assemblies HPC-05PFFP-SF8001

Description
NMEA 2000, MICRO, 4A, 05 PINS, R
Request a Quote Datasheet
Description
NMEA 2000, MICRO, 4A, 05 PINS, R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-HPC-05PFFP-SF8001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-HPC-05PFFP-SF8001-ND
Circular Connector Assemblies 1754-HPC-05PFFP-SF8001-ND
NMEA 2000, MICRO, 4A, 05 PINS, R

NMEA 2000, MICRO, 4A, 05 PINS, R

Buy Now Datasheet
Circular Conn, Plug, 5Pos, Bulkhead Mnt; Product Range Amphenol Ltw - 69AC5927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Bulkhead Mnt; Product Range Amphenol Ltw
69AC5927
Circular Conn, Plug, 5Pos, Bulkhead Mnt; Product Range Amphenol Ltw 69AC5927
CIRCULAR CONN, PLUG, 5POS, BULKHEAD MNT; Product Range:NMEA 2000 Micro-C Series; Circular Connector Shell Style:Bulkhead Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, BULKHEAD MNT; Product Range:NMEA 2000 Micro-C Series; Circular Connector Shell Style:Bulkhead Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site
Nmea 2000, Micro, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw - 50AC2800 - Newark, An Avnet Company
Chicago, IL, United States
Nmea 2000, Micro, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
50AC2800
Nmea 2000, Micro, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw 50AC2800
NMEA 2000, Micro, 4A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

NMEA 2000, Micro, 4A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-HPC-05PFFP-SF8001-ND 69AC5927 50AC2800
Product Name Circular Connector Assemblies Circular Conn, Plug, 5Pos, Bulkhead Mnt; Product Range Amphenol Ltw Nmea 2000, Micro, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A122520-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Turret Connectors - 36-1574-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details