Amphenol LTW Circular Connector Assemblies HPC-05BMMB-SL7001

Description
NMEA 2000, MICRO, 4A, 05 PINS, F
Request a Quote Datasheet
Description
NMEA 2000, MICRO, 4A, 05 PINS, F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-HPC-05BMMB-SL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-HPC-05BMMB-SL7001-ND
Circular Connector Assemblies 1754-HPC-05BMMB-SL7001-ND
NMEA 2000, MICRO, 4A, 05 PINS, F

NMEA 2000, MICRO, 4A, 05 PINS, F

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 69AC5923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
69AC5923
Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 69AC5923
CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:NMEA 2000 Micro-C Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:NMEA 2000 Micro-C Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-HPC-05BMMB-SL7001-ND 69AC5923
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products