Amphenol LTW Circular Cable Assemblies HPC-05BFFM-SL8A01

Description
CIRC CBL 5POS RCPT TO WIRE 3.28'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 3.28'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-HPC-05BFFM-SL8A01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-HPC-05BFFM-SL8A01-ND
Circular Cable Assemblies 1754-HPC-05BFFM-SL8A01-ND
CIRC CBL 5POS RCPT TO WIRE 3.28'

CIRC CBL 5POS RCPT TO WIRE 3.28'

Buy Now Datasheet
Nmea Micro-C, 5Pin, F Conn F Pin,plastic; Connector To Connector Amphenol Ltw - 69AC5922 - Newark, An Avnet Company
Chicago, IL, United States
Nmea Micro-C, 5Pin, F Conn F Pin,plastic; Connector To Connector Amphenol Ltw
69AC5922
Nmea Micro-C, 5Pin, F Conn F Pin,plastic; Connector To Connector Amphenol Ltw 69AC5922
NMEA MICRO-C, 5PIN, F CONN F PIN,PLASTIC; Connector to Connector:Circular Plug to Free End; No. of Positions:5Ways; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:NMEA 2000 Micro-C Series;RoHS Compliant: Yes

NMEA MICRO-C, 5PIN, F CONN F PIN,PLASTIC; Connector to Connector:Circular Plug to Free End; No. of Positions:5Ways; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:NMEA 2000 Micro-C Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-HPC-05BFFM-SL8A01-ND 69AC5922
Product Name Circular Cable Assemblies Nmea Micro-C, 5Pin, F Conn F Pin,plastic; Connector To Connector Amphenol Ltw
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB CABLE 6.86 FT ROHS - USB-CBL-AB-7+ - Mini-Circuits
Specs
Product Type Serial; USB
Standards / Certifications RoHS
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details