Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets HP2430520000G

Description
Win Source Part Number: 1185927-HP2430520000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: HP Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - IDC Current - UL: 5 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 20-22 AWG Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 28 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.508" (12.90mm) Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: HP24305200J0G,HP2430 5200J0G-ND Base Product Number: HP24
Request a Quote Datasheet
Description
Win Source Part Number: 1185927-HP2430520000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: HP Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - IDC Current - UL: 5 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 20-22 AWG Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 28 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.508" (12.90mm) Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: HP24305200J0G,HP2430 5200J0G-ND Base Product Number: HP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1185927-HP2430520000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1185927-HP2430520000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1185927-HP2430520000G
Win Source Part Number: 1185927-HP2430520000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: HP Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - IDC Current - UL: 5 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 20-22 AWG Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 28 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.508" (12.90mm) Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: HP24305200J0G,HP2430 5200J0G-ND Base Product Number: HP24

Win Source Part Number: 1185927-HP2430520000G
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: HP
Type: Plug, Female Sockets
Number of Positions: 24
Positions Per Level: 24
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screwless - IDC
Current - UL: 5 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 20-22 AWG
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 28
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.508" (12.90mm)
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Other Names: HP24305200J0G,HP24305200J0G-ND
Base Product Number: HP24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1185927-HP2430520000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - B5740-212-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details