ANYTEK Technology Corporation Ltd. Terminal Blocks - HP24305000J0G HP24305000J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 143871-HP24305000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - IDC Voltage - UL: 300V Wire Gauge or Range - AWG: 20-22 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.508" (12.90mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 5A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 143871-HP24305000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - IDC Voltage - UL: 300V Wire Gauge or Range - AWG: 20-22 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.508" (12.90mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 5A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HP24305000J0G - 143871-HP24305000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HP24305000J0G
143871-HP24305000J0G
Terminal Blocks - HP24305000J0G 143871-HP24305000J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 143871-HP24305000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - IDC Voltage - UL: 300V Wire Gauge or Range - AWG: 20-22 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.508" (12.90mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 5A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Anytek
Win Source Part Number: 143871-HP24305000J0G
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 24
Positions Per Level: 24
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screwless - IDC
Voltage - UL: 300V
Wire Gauge or Range - AWG: 20-22 AWG
Color: Green
Contact Mating Finish: Tin
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.508" (12.90mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 5A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hp -3.81 - 24P Body Green ; Wire Guard With Bright Tin-Plated W/o Flange Amphenol Anytek - 33X6479 - Newark, An Avnet Company
Chicago, IL, United States
Hp -3.81 - 24P Body Green ; Wire Guard With Bright Tin-Plated W/o Flange Amphenol Anytek
33X6479
Hp -3.81 - 24P Body Green ; Wire Guard With Bright Tin-Plated W/o Flange Amphenol Anytek 33X6479
HP -3.81 - 24P BODY Green ; wire guard with bright Tin-plated W/O flange

HP -3.81 - 24P BODY Green ; wire guard with bright Tin-plated W/O flange

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 143871-HP24305000J0G 33X6479
Product Name Terminal Blocks - HP24305000J0G Hp -3.81 - 24P Body Green ; Wire Guard With Bright Tin-Plated W/o Flange Amphenol Anytek
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data