Amphenol Sine Systems Plugs and Receptacles HP-3-MDW

Description
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 889-2816-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-2816-ND
Plugs and Receptacles 889-2816-ND
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-HP-3-MDW
Electronic Connector 436-HP-3-MDW
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MDW from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MDW can be used for catalog matching and distributor lookup.

Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MDW from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel - 77AC3169 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel
77AC3169
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel 77AC3169
POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2816-ND 436-HP-3-MDW 77AC3169
Product Name Plugs and Receptacles Electronic Connector Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 11503 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Threaded
Mounting Panel Mount
Coupling Single End
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details