Amphenol Sine Systems Electronic Connector HP-3-MD

Description
Conn Power F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MD from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MD from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-HP-3-MD
Electronic Connector 436-HP-3-MD
Conn Power F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MD from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MD can be used for catalog matching and distributor lookup.

Conn Power F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MD from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plugs and Receptacles - 889-2813-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-2813-ND
Plugs and Receptacles 889-2813-ND
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel - 77AC3166 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel
77AC3166
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel 77AC3166
POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-HP-3-MD 889-2813-ND 77AC3166
Product Name Electronic Connector Plugs and Receptacles Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7922A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details