Amphenol Sine Systems Plugs and Receptacles HP-3-FG

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plugs and Receptacles - 889-2812-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-2812-ND
Plugs and Receptacles 889-2812-ND
Power Entry Connector Plug, Male Pins Custom Connection Free Hanging (In-Line)

Power Entry Connector Plug, Male Pins Custom Connection Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-HP-3-FG
Electronic Connector 436-HP-3-FG
Conn Power F 3 POS Screw ST Cable Mount 3 Terminal 1 Port Product overview: HP-3-FG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-FG can be used for catalog matching and distributor lookup.

Conn Power F 3 POS Screw ST Cable Mount 3 Terminal 1 Port Product overview: HP-3-FG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-FG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Conn, Plug, 25A, 250Vac; Product Range Amphenol Sine/tuchel - 77AC3165 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 25A, 250Vac; Product Range Amphenol Sine/tuchel
77AC3165
Power Entry Conn, Plug, 25A, 250Vac; Product Range Amphenol Sine/tuchel 77AC3165
POWER ENTRY CONN, PLUG, 25A, 250VAC; Product Range:HP Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 25A, 250VAC; Product Range:HP Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site
Power Entry, Plug, 25A, 250Vac, Cable; Product Range Amphenol - 84AC1740 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 25A, 250Vac, Cable; Product Range Amphenol
84AC1740
Power Entry, Plug, 25A, 250Vac, Cable; Product Range Amphenol 84AC1740
POWER ENTRY, PLUG, 25A, 250VAC, CABLE; Product Range:HP Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

POWER ENTRY, PLUG, 25A, 250VAC, CABLE; Product Range:HP Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HP-3-FG 889-2812-ND 436-HP-3-FG 77AC3165
Product Name Plugs and Receptacles Electronic Connector Power Entry Conn, Plug, 25A, 250Vac; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details