Amphenol LTW Video Cables (DVI, HDMI) HP-19AFMM-SL7A05

Description
Cable Assembly HDMI-A Male to Cable 16.4' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly HDMI-A Male to Cable 16.4' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - HP-19AFMM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
HP-19AFMM-SL7A05-ND
Video Cables (DVI, HDMI) HP-19AFMM-SL7A05-ND
Cable Assembly HDMI-A Male to Cable 16.4' (5.00m)

Cable Assembly HDMI-A Male to Cable 16.4' (5.00m)

Buy Now Datasheet
Cable, Hdmi A Plug-Free End, 5M; Connector To Connector Amphenol Ltw - 12AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Free End, 5M; Connector To Connector Amphenol Ltw
12AC6515
Cable, Hdmi A Plug-Free End, 5M; Connector To Connector Amphenol Ltw 12AC6515
CABLE, HDMI A PLUG-FREE END, 5M; Connector to Connector:Type A HDMI Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI A PLUG-FREE END, 5M; Connector to Connector:Type A HDMI Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HP-19AFMM-SL7A05-ND 12AC6515
Product Name Video Cables (DVI, HDMI) Cable, Hdmi A Plug-Free End, 5M; Connector To Connector Amphenol Ltw
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length - 1730004-20M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 65.62 ft (200 dm)
Connector Type HDMI A Male
View Details
3 suppliers