Cable Assembly 6.56' (2.00m)
CBL 5POS MALE TO FMALE 6.56'
CIRCULAR CABLE ASSY, 5POS, PLUG-RCPT, 2M; Connector to Connector:Circular Plug to Circular Receptacle; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:NMEA2000 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | HMC-000505-0MF-CSA02-ND | HMC-000505-0MF-CSA02 | 69AC5882 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Circular Cable Assy, 5Pos, Plug-Rcpt, 2M; Connector To Connector Amphenol Ltw |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |