Amphenol Communications Solutions Millipacs ® HM2P40PDT2J0N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type A without Peg, 110 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P40PDT2J0N9LF.
Request a Quote
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type A without Peg, 110 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P40PDT2J0N9LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Millipacs® 2mm Hard Metric vertical header connectors are modular board-to-board interconnects with a 2mm pitch, designed for applications requiring compact routing and high signal integrity up to 3Gb/s. The HM2P40P variant features 110 signal pins, press-fit terminations, and a 50mm length. It complies with IEC 917, IEC 61076-4-101, and Telcordia GR-1217-CORE standards, operates from -55°C to +125°C, and has a current rating of 1.5A at 20°C and 1.0A at 70°C. Contact resistance is 20mΩ max, and insulation resistance is 10⁴ MΩ min. The connector has a maximum mating force of 0.75N per contact pair and a withdrawal force of 0.15N min per contact pair. Tray packaging is standard for press-fit versions.

Datasheet Summary
Powered by GS/AI

Millipacs® 2mm Hard Metric vertical header connectors are modular board-to-board interconnects with a 2mm pitch, designed for applications requiring compact routing and high signal integrity up to 3Gb/s. The HM2P40P variant features 110 signal pins, press-fit terminations, and a 50mm length. It complies with IEC 917, IEC 61076-4-101, and Telcordia GR-1217-CORE standards, operates from -55°C to +125°C, and has a current rating of 1.5A at 20°C and 1.0A at 70°C. Contact resistance is 20mΩ max, and insulation resistance is 10⁴ MΩ min. The connector has a maximum mating force of 0.75N per contact pair and a withdrawal force of 0.15N min per contact pair. Tray packaging is standard for press-fit versions.

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P40PDT2J0N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P40PDT2J0N9LF
Millipacs ® HM2P40PDT2J0N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type A without Peg, 110 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P40PDT2J0N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type A without Peg, 110 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P40PDT2J0N9LF.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P40PDT2J0N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P40PDT2J0N9LF
Backplane Connectors - Hard Metric, Standard HM2P40PDT2J0N9LF
CONN HARD METRIC

CONN HARD METRIC

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number HM2P40PDT2J0N9LF HM2P40PDT2J0N9LF
Product Name Millipacs ® Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
PCI Express - 10061913-113NLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HDMI - 10029449-113RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers