Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PNM124GFLF.
CONN HEADER 154POS 2MM PRESS-FIT
| Amphenol Communications Solutions | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P07PNM124GFLF | HM2P07PNM124GFLF |
| Product Name | Millipacs ® | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | |
| Gender | Male / Plug | |
| Termination | Press-Fit |