Amphenol Communications Solutions Backplane Connectors - HM2C09D2C021L9LF HM2C09D2C021L9LF

Description
Manufacturer: Amphenol FCI Win Source Part Number: 1032153-HM2C09D2C021 L9LF Packaging: Tray Number of Positions: 10 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 51.2μin (1.30μm) Voltage Rating: 250V Current Rating: 1A Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 1032153-HM2C09D2C021 L9LF Packaging: Tray Number of Positions: 10 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 51.2μin (1.30μm) Voltage Rating: 250V Current Rating: 1A Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - HM2C09D2C021L9LF - 1032153-HM2C09D2C021L9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2C09D2C021L9LF
1032153-HM2C09D2C021L9LF
Backplane Connectors - HM2C09D2C021L9LF 1032153-HM2C09D2C021L9LF
Manufacturer: Amphenol FCI Win Source Part Number: 1032153-HM2C09D2C021 L9LF Packaging: Tray Number of Positions: 10 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 51.2μin (1.30μm) Voltage Rating: 250V Current Rating: 1A Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1032153-HM2C09D2C021L9LF
Packaging: Tray
Number of Positions: 10
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 51.2μin (1.30μm)
Voltage Rating: 250V
Current Rating: 1A
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 406-HM2C09D2C021L9LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
406-HM2C09D2C021L9LF
Electronic Connector 406-HM2C09D2C021L9LF
CONN RECEPT 10POS 2MM IDC Product overview: HM2C09D2C021L9LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2C09D2C021L9LF can be used for catalog matching and distributor lookup.

CONN RECEPT 10POS 2MM IDC Product overview: HM2C09D2C021L9LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2C09D2C021L9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2C09D2C021L9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2C09D2C021L9LF
Backplane Connectors - Hard Metric, Standard HM2C09D2C021L9LF
CONN RECEPT 10POS 2MM IDC

CONN RECEPT 10POS 2MM IDC

Supplier's Site Datasheet
Hm2C09D2C021L9Lf-Cable Connector / Tray Amphenol Communications Solutions - 63AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Hm2C09D2C021L9Lf-Cable Connector / Tray Amphenol Communications Solutions
63AC9819
Hm2C09D2C021L9Lf-Cable Connector / Tray Amphenol Communications Solutions 63AC9819
HM2C09D2C021L9LF-CAB LE CONNECTOR / Tray

HM2C09D2C021L9LF-CABLE CONNECTOR / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1032153-HM2C09D2C021L9LF 406-HM2C09D2C021L9LF HM2C09D2C021L9LF 63AC9819
Product Name Backplane Connectors - HM2C09D2C021L9LF Electronic Connector Backplane Connectors - Hard Metric, Standard Hm2C09D2C021L9Lf-Cable Connector / Tray Amphenol Communications Solutions
Termination IDC IDC
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details