Amphenol Corporation METRAL ® HM1F44TAP000H6LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board, LF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number HM1F44TAP000H6LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board, LF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number HM1F44TAP000H6LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board, LF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number HM1F44TAP000H6LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board, LF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number HM1F44TAP000H6LF.

Supplier's Site Datasheet
Singapore, Singapore
1.5A Electronic Connector
407-HM1F44TAP000H6LF
1.5A Electronic Connector 407-HM1F44TAP000H6LF
2mm 4-Row Receptacle, 192 Pos, Right Angle, Gold, 1.5A Product overview: HM1F44TAP000H6LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-HM1F44TAP000H6LF can be used for catalog matching and distributor lookup.

2mm 4-Row Receptacle, 192 Pos, Right Angle, Gold, 1.5A Product overview: HM1F44TAP000H6LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-HM1F44TAP000H6LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Conn, Rcpt, 192Pos, 4Row, 2Mm; Product Range Amphenol Communications Solutions - 05M7550 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 192Pos, 4Row, 2Mm; Product Range Amphenol Communications Solutions
05M7550
Backplane Conn, Rcpt, 192Pos, 4Row, 2Mm; Product Range Amphenol Communications Solutions 05M7550
BACKPLANE CONN, RCPT, 192POS, 4ROW, 2MM; Product Range:FCI Metral Series; No. of Contacts:192Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 192POS, 4ROW, 2MM; Product Range:FCI Metral Series; No. of Contacts:192Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - HM1F44TAP000H6LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HM1F44TAP000H6LF
Backplane Connectors - Specialized HM1F44TAP000H6LF
CONN RCPT HI SPEED 192P EDGE MT

CONN RCPT HI SPEED 192P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM1F44TAP000H6LF 407-HM1F44TAP000H6LF 05M7550 HM1F44TAP000H6LF
Product Name METRAL ® 1.5A Electronic Connector Backplane Conn, Rcpt, 192Pos, 4Row, 2Mm; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Category PC Card Connector
Termination Solder To Board Solder Through Hole
Voltage Rating 1000 volts 1000 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data