METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board, LF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number HM1F43TAP000H6LF.
96 Pos 2mm RA Solder Receptacle, 1.5A, 1kV, UL94 V-0 Product overview: HM1F43TAP000H6LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-HM1F43TAP000H6LF
CONN RCPT 96POS EDGE MNT
BACKPLANE CONN, RCPT, 96POS, 4ROW, 2MM; Product Range:FCI Metral Series; No. of Contacts:96Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM1F43TAP000H6LF | 407-HM1F43TAP000H6LF | HM1F43TAP000H6LF | 05M7548 |
| Product Name | METRAL ® | 1.5A 1kV Electronic Connector | Backplane Connectors - Specialized | Backplane Conn, Rcpt, 96Pos, 4Row, 2Mm; Product Range Amphenol Communications Solutions |
| Category | PC Card Connector | |||
| Termination | Solder To Board | Solder | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts |