Amphenol Corporation Sofix ® HM1C16D2J110EBLF

Description
Sofix ®, Sofix ® - Cable Plug Kit - Signal - 4x6 - IDC, Amphenol is one of the leading manufacturers of SOFIX® POWER CONNECTORS. Contact us today for more details of SOFIX® POWER CONNECTORS, part number HM1C16D2J110EBLF.
Request a Quote Datasheet
Description
Sofix ®, Sofix ® - Cable Plug Kit - Signal - 4x6 - IDC, Amphenol is one of the leading manufacturers of SOFIX® POWER CONNECTORS. Contact us today for more details of SOFIX® POWER CONNECTORS, part number HM1C16D2J110EBLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sofix ®, Sofix ® - Cable Plug Kit - Signal - 4x6 - IDC, Amphenol is one of the leading manufacturers of SOFIX® POWER CONNECTORS. Contact us today for more details of SOFIX® POWER CONNECTORS, part number HM1C16D2J110EBLF.

Sofix ®, Sofix ® - Cable Plug Kit - Signal - 4x6 - IDC, Amphenol is one of the leading manufacturers of SOFIX® POWER CONNECTORS. Contact us today for more details of SOFIX® POWER CONNECTORS, part number HM1C16D2J110EBLF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 986756-HM1C16D2J110EBLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
986756-HM1C16D2J110EBLF
Connectors, Interconnects - Backplane Connectors - Specialized 986756-HM1C16D2J110EBLF
Win Source Part Number: 986756-HM1C16D2J110E BLF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Sofix® Number of Positions: 24 Features: Cap (Cover) Connector Type: Plug, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: IDC Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 96 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: HM1C16D2J110EBLF-ND, 609-4418 Base Product Number: HM1C16

Win Source Part Number: 986756-HM1C16D2J110EBLF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Sofix®
Number of Positions: 24
Features: Cap (Cover)
Connector Type: Plug, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: IDC
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 96
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: HM1C16D2J110EBLF-ND,609-4418
Base Product Number: HM1C16

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-HM1C16D2J110EBLF
Electronic Connector 407-HM1C16D2J110EBLF
Sofix ® - Cable Plug Kit - Signal - 4x6 - IDC Product overview: HM1C16D2J110EBLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-HM1C16D2J110EBLF can be used for catalog matching and distributor lookup.

Sofix ® - Cable Plug Kit - Signal - 4x6 - IDC Product overview: HM1C16D2J110EBLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-HM1C16D2J110EBLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - HM1C16D2J110EBLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HM1C16D2J110EBLF
Backplane Connectors - Specialized HM1C16D2J110EBLF
CONN PLUG 24POS PNL MNT

CONN PLUG 24POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM1C16D2J110EBLF 986756-HM1C16D2J110EBLF 407-HM1C16D2J110EBLF HM1C16D2J110EBLF
Product Name Sofix ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details