ANYTEK Technology Corporation Ltd. Terminal Blocks - HM11608100J0G HM11608100J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062976-HM11608100J0 G Packaging: Bulk Number of Levels: 1 Pitch: 10.16 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 250 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Press Fit, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 11
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062976-HM11608100J0 G Packaging: Bulk Number of Levels: 1 Pitch: 10.16 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 250 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Press Fit, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HM11608100J0G - 1062976-HM11608100J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HM11608100J0G
1062976-HM11608100J0G
Terminal Blocks - HM11608100J0G 1062976-HM11608100J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062976-HM11608100J0 G Packaging: Bulk Number of Levels: 1 Pitch: 10.16 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 250 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Press Fit, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 11

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062976-HM11608100J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 10.16 mm
Color: Grey
Termination: Screwless
Housing Material: Thermoplastic
Voltage: 250 V
Contact Plating: Brass, Tin
Current: 8 A
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Press Fit, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 11

Buy Now
Hm -10.16-11P Grey Press-Fit Contact ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek - 33X6265 - Newark, An Avnet Company
Chicago, IL, United States
Hm -10.16-11P Grey Press-Fit Contact ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek
33X6265
Hm -10.16-11P Grey Press-Fit Contact ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek 33X6265
HM -10.16-11P Grey Press-fit contact ; contact with bright Tin-plated wire guard with stainless steel NL66 @ MARK

HM -10.16-11P Grey Press-fit contact ; contact with bright Tin-plated wire guard with stainless steel NL66 @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1062976-HM11608100J0G 33X6265
Product Name Terminal Blocks - HM11608100J0G Hm -10.16-11P Grey Press-Fit Contact ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details