ANYTEK Technology Corporation Ltd. Terminal Blocks - HM03308000J0G HM03308000J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062789-HM03308000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 3.81 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 3
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062789-HM03308000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 3.81 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HM03308000J0G - 1062789-HM03308000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HM03308000J0G
1062789-HM03308000J0G
Terminal Blocks - HM03308000J0G 1062789-HM03308000J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062789-HM03308000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 3.81 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 3

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062789-HM03308000J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 3.81 mm
Color: Grey
Termination: Screwless
Housing Material: Thermoplastic
Voltage: 300 V
Contact Plating: Brass, Tin
Current: 8 A
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 14 AWG
Number of Positions Per Level: 3

Buy Now
Hm -3.81- 3P Grey Rohs ; Dip Solder Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek - 53Y3231 - Newark, An Avnet Company
Chicago, IL, United States
Hm -3.81- 3P Grey Rohs ; Dip Solder Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek
53Y3231
Hm -3.81- 3P Grey Rohs ; Dip Solder Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek 53Y3231
HM -3.81- 3P Grey Rohs ; Dip solder contact with bright Tin-plated wire guard with stainless steel NL66 @ MARK

HM -3.81- 3P Grey Rohs ; Dip solder contact with bright Tin-plated wire guard with stainless steel NL66 @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1062789-HM03308000J0G 53Y3231
Product Name Terminal Blocks - HM03308000J0G Hm -3.81- 3P Grey Rohs ; Dip Solder Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 @ Mark Amphenol Anytek
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details