Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board HM0330800000G

Description
Win Source Part Number: 1315347-HM0330800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-28 AWG Housing Material: Thermoplastic Voltage: 300 V Current: 8 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: HM03
Request a Quote Datasheet
Description
Win Source Part Number: 1315347-HM0330800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-28 AWG Housing Material: Thermoplastic Voltage: 300 V Current: 8 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: HM03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1315347-HM0330800000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1315347-HM0330800000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1315347-HM0330800000G
Win Source Part Number: 1315347-HM0330800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-28 AWG Housing Material: Thermoplastic Voltage: 300 V Current: 8 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: HM03

Win Source Part Number: 1315347-HM0330800000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: HM
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Color: Gray
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 14-28 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Current: 8 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Base Product Number: HM03

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1315347-HM0330800000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data