Amphenol LTW USB, DVI, HDMI Connector Assemblies HJ-19PMFP-SC7001

Description
Connector Position
Request a Quote Datasheet
Description
Connector Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - HJ-19PMFP-SC7001-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
HJ-19PMFP-SC7001-ND
USB, DVI, HDMI Connector Assemblies HJ-19PMFP-SC7001-ND
Connector Position

Connector Position

Buy Now Datasheet
Audio & Video Connectors - HJ-19PMFP-SC7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
HJ-19PMFP-SC7001
Audio & Video Connectors HJ-19PMFP-SC7001
HDMI, JACK, 19, FRONT FASTENED

HDMI, JACK, 19, FRONT FASTENED

Buy Now
Singapore, Singapore
Electronic Connector
377-HJ-19PMFP-SC7001
Electronic Connector 377-HJ-19PMFP-SC7001
Conn HDMI RCP 19 POS Solder ST Panel Mount 20 Terminal 1 Port Product overview: HJ-19PMFP-SC7001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-HJ-19PMFP-SC7001 can be used for catalog matching and distributor lookup.

Conn HDMI RCP 19 POS Solder ST Panel Mount 20 Terminal 1 Port Product overview: HJ-19PMFP-SC7001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-HJ-19PMFP-SC7001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sealed Conn, Hdmi, Plug, 19Pos, Panel; No. Of Contacts Amphenol Ltw - 12AC6513 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Conn, Hdmi, Plug, 19Pos, Panel; No. Of Contacts Amphenol Ltw
12AC6513
Sealed Conn, Hdmi, Plug, 19Pos, Panel; No. Of Contacts Amphenol Ltw 12AC6513
SEALED CONN, HDMI, PLUG, 19POS, PANEL; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Termination:-; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:HJ RoHS Compliant: Yes

SEALED CONN, HDMI, PLUG, 19POS, PANEL; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Termination:-; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:HJ RoHS Compliant: Yes

Supplier's Site Datasheet
Hdmi Connector, Plug, 19Pos, Panel; No. Of Contacts Amphenol Ltw - 87X7769 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Plug, 19Pos, Panel; No. Of Contacts Amphenol Ltw
87X7769
Hdmi Connector, Plug, 19Pos, Panel; No. Of Contacts Amphenol Ltw 87X7769
HDMI CONNECTOR, PLUG, 19POS, PANEL; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:HJ Series RoHS Compliant: Yes

HDMI CONNECTOR, PLUG, 19POS, PANEL; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:HJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HJ-19PMFP-SC7001-ND HJ-19PMFP-SC7001 377-HJ-19PMFP-SC7001 12AC6513
Product Name USB, DVI, HDMI Connector Assemblies Audio & Video Connectors Electronic Connector Sealed Conn, Hdmi, Plug, 19Pos, Panel; No. Of Contacts Amphenol Ltw
Category USB
Connector Type HDMI Audio / Video
Gender Female / Jack Male / Plug
Mounting Panel Mount, Through Hole Panel Mount
Unlock Full Specs
to access all available technical data