ANYTEK Technology Corporation Ltd. Terminal Blocks - HI23015200J0G HI23015200J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971110-HI23015200J0G Packaging: Bulk Number of Positions: 23 Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Voltage: 300 V Contact Plating: Tin Current: 8 A Number of Pins: 23 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 23
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971110-HI23015200J0G Packaging: Bulk Number of Positions: 23 Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Voltage: 300 V Contact Plating: Tin Current: 8 A Number of Pins: 23 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 23
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HI23015200J0G - 971110-HI23015200J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HI23015200J0G
971110-HI23015200J0G
Terminal Blocks - HI23015200J0G 971110-HI23015200J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971110-HI23015200J0G Packaging: Bulk Number of Positions: 23 Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Voltage: 300 V Contact Plating: Tin Current: 8 A Number of Pins: 23 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 23

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971110-HI23015200J0G
Packaging: Bulk
Number of Positions: 23
Number of Levels: 1
Pitch: 5.0038 mm
Color: Green
Termination: Screwless
Voltage: 300 V
Contact Plating: Tin
Current: 8 A
Number of Pins: 23
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 23

Buy Now
Hi -5.0- 23P Green ; Holder+Pillar With Flange Nl66 @ Logo Amphenol Anytek - 33X6181 - Newark, An Avnet Company
Chicago, IL, United States
Hi -5.0- 23P Green ; Holder+Pillar With Flange Nl66 @ Logo Amphenol Anytek
33X6181
Hi -5.0- 23P Green ; Holder+Pillar With Flange Nl66 @ Logo Amphenol Anytek 33X6181
HI -5.0- 23P Green ; Holder+pillar With Flange NL66 @ Logo

HI -5.0- 23P Green ; Holder+pillar With Flange NL66 @ Logo

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 971110-HI23015200J0G 33X6181
Product Name Terminal Blocks - HI23015200J0G Hi -5.0- 23P Green ; Holder+Pillar With Flange Nl66 @ Logo Amphenol Anytek
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202YEL-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details