1.00mm pitch Flex Connectors, 1.00mm Flex Connector, HFW Straight series, 8 Position, Top Entry Surface Mount, Gold Plate, Non-ZIF, Halogen-free., Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number HFW8S-2STAE1HLF
Position Connector
CONN FFC FPC VERT 8POS 1MM SMD
CONN FFC FPC VERT 8POS 1MM SMD
HFW8S-2STAE1HLF-HFWS
FFC/FPC FLEX CONN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HFW8S-2STAE1HLF | 609-HFW8S-2STAE1HLFTR-ND | 45AC0149 | HFW8S-2STAE1HLF |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Hfw8S-2Stae1Hlf-Hfws / Reel Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Straight | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts |