"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
FFC/FPC CONNECTOR, 8 POSITION, 2 ROW; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 8POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI HFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-1788-2-ND | 68K4198 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 8 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 100 volts | |
| Current Rating | 1.0 amps |