Amphenol Corporation SMD 1A 100V Electronic Connector HFW5S-2STE1LF

Description
5 Pos FFC/FPC Conn, 1mm Pitch, SMD, 1A, 100V, Straight Product overview: HFW5S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HFW5S-2STE1LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos FFC/FPC Conn, 1mm Pitch, SMD, 1A, 100V, Straight Product overview: HFW5S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HFW5S-2STE1LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-HFW5S-2STE1LF
SMD 1A 100V Electronic Connector 350-HFW5S-2STE1LF
5 Pos FFC/FPC Conn, 1mm Pitch, SMD, 1A, 100V, Straight Product overview: HFW5S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HFW5S-2STE1LF can be used for catalog matching and distributor lookup.

5 Pos FFC/FPC Conn, 1mm Pitch, SMD, 1A, 100V, Straight Product overview: HFW5S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HFW5S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - HFW5S-2STE1LF - 135334-HFW5S-2STE1LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - HFW5S-2STE1LF
135334-HFW5S-2STE1LF
FFC, FPC (FlatFlexible) Connectors - HFW5S-2STE1LF 135334-HFW5S-2STE1LF
Manufacturer: Amphenol FCI Win Source Part Number: 135334-HFW5S-2STE1LF Packaging: Reel - TR Number of Positions: 5 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm, 0.33mm Cable End Type: Straight, Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: SMD (SMT) Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 135334-HFW5S-2STE1LF
Packaging: Reel - TR
Number of Positions: 5
Pitch: 0.039" (1.00mm)
Termination: Solder
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm, 0.33mm
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: SMD (SMT)
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1106-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1106-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1106-2-ND
"5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 350-HFW5S-2STE1LF 135334-HFW5S-2STE1LF 609-1106-2-ND
Product Name SMD 1A 100V Electronic Connector FFC, FPC (FlatFlexible) Connectors - HFW5S-2STE1LF FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data