1.00mm pitch Flex Connectors, 1.00mm Flex Connector, HFW-R series, 4 Position, Upper Side Contact, Side Entry Surface Mount Non-ZIF Connector, Lead Free, Gold Plate Terminals, Halogen-free.4, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number HFW4R-2STAE1H1LF
CONN FPC TOP 4POS 1MM R/A
CONN FPC TOP 4POS 1MM R/A
"4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | HFW4R-2STAE1H1LF | 609-HFW4R-2STAE1H1LFDKR-ND |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | PC Card Connector | FPC / FFC |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 100 volts | 100 volts |