The Connector, FFC/FPC, 30Pos, 1Row, 1Mm is designed for applications requiring a compact and efficient connection solution. It features a 1.00mm pitch spacing and is part of the FCI HFW-R Series, known for its versatility in various applications including industrial control, business and retail, instrumentation, and mobile devices. The connector is a receptacle type with a surface mount termination and top contact position, ensuring ease of integration into circuit boards. It is RoHS compliant, making it suitable for environmentally conscious projects. The connector is available with lead-free matte tin and gold-flash plating options, providing flexibility in terms of material choice. Its compact height of 1.9mm for right angle orientation allows for space-saving designs in tight layouts.
HFW30R-2STE1LF-FFC/F
"30 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
CONNECTOR, FFC/FPC, 30POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts;
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | Amphenol FCI Asia HFW30R-2STE1LF | 609-1813-2-ND | 28AH8676 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 100 volts | ||
| Current Rating | 1.0 amps |