"22 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
Manufacturer: Amphenol FCI
Win Source Part Number: 1043294-HFW22R-2STE1
Packaging: Reel - TR
Number of Positions: 22
Pitch: 0.039" (1.00mm)
Termination: Solder
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.075" (1.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight or Tapered
Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
1.00mm Flex Connector, HFW-R series, 22 Position, Upper Side Contact, Side Entry Surface Mount Non-ZIF Connector, Lead Free Product overview: HFW22R-2STE1LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-HFW22R-2STE1LF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-1805-2-ND | 1043294-HFW22R-2STE1LF | 399-HFW22R-2STE1LF |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - HFW22R-2STE1LF | SMD Electronic Connector |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps |