1.00mm pitch Flex Connectors, 1.00mm Flex Connector, HFW-R series, 22 Position, Top Side Contact, Side Entry Surface Mount Non-ZIF Connector, Tin plated Terminals, Halogen free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number HFW22R-2STE1H1LF
"22 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
HFW22R-2STE1H1LF-HFW
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HFW22R-2STE1H1LF | HFW22R-2STE1H1LF-ND | 93AJ2750 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Hfw22R-2Ste1H1Lf-Hfwr Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |