Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies HFW20S-2STE1LF

Description
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1121-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1121-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1121-2-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - HFW20S-2STE1LF - 124503-HFW20S-2STE1LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - HFW20S-2STE1LF
124503-HFW20S-2STE1LF
FFC, FPC (FlatFlexible) Connectors - HFW20S-2STE1LF 124503-HFW20S-2STE1LF
Manufacturer: Amphenol FCI Win Source Part Number: 124503-HFW20S-2STE1L F Packaging: Reel - TR Number of Positions: 20 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm, 0.33mm Cable End Type: Straight, Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: SMD (SMT) Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 124503-HFW20S-2STE1LF
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.039" (1.00mm)
Termination: Solder
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm, 0.33mm
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: SMD (SMT)
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-HFW20S-2STE1LF
SMD Electronic Connector 399-HFW20S-2STE1LF
1.00mm Flex Connector, HFW Straight series, 20 Position, Top Entry Surface Mount, Non-ZIF Product overview: HFW20S-2STE1LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-HFW20S-2STE1LF can be used for catalog matching and distributor lookup.

1.00mm Flex Connector, HFW Straight series, 20 Position, Top Entry Surface Mount, Non-ZIF Product overview: HFW20S-2STE1LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-HFW20S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-1121-2-ND 124503-HFW20S-2STE1LF 399-HFW20S-2STE1LF
Product Name FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - HFW20S-2STE1LF SMD Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount SMD (SMT)
Voltage Rating 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data