Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies HFW20R-1STE1LF

Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1802-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1802-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1802-2-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 28AH8672 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
28AH8672
Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 28AH8672
CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI HFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI HFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 609-1802-2-ND 28AH8672
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 100 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51812-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A98002-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details