Amphenol Corporation FFC, FPC (FlatFlexible) Connectors - HFW19S-2STE1LF HFW19S-2STE1LF

Description
Manufacturer: Amphenol FCI Win Source Part Number: 1043292-HFW19S-2STE1 LF Packaging: Reel - TR Number of Positions: 19 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm, 0.33mm Cable End Type: Straight, Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: SMD (SMT) Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 1043292-HFW19S-2STE1 LF Packaging: Reel - TR Number of Positions: 19 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm, 0.33mm Cable End Type: Straight, Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: SMD (SMT) Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - HFW19S-2STE1LF - 1043292-HFW19S-2STE1LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - HFW19S-2STE1LF
1043292-HFW19S-2STE1LF
FFC, FPC (FlatFlexible) Connectors - HFW19S-2STE1LF 1043292-HFW19S-2STE1LF
Manufacturer: Amphenol FCI Win Source Part Number: 1043292-HFW19S-2STE1 LF Packaging: Reel - TR Number of Positions: 19 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm, 0.33mm Cable End Type: Straight, Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: SMD (SMT) Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1043292-HFW19S-2STE1LF
Packaging: Reel - TR
Number of Positions: 19
Pitch: 0.039" (1.00mm)
Termination: Solder
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm, 0.33mm
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: SMD (SMT)
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-HFW19S-2STE1LF
SMD 1A 100V Electronic Connector 350-HFW19S-2STE1LF
19 Pos FFC/FPC Conn, 1A, 100V, 2mm Pitch, SMD Product overview: HFW19S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HFW19S-2STE1LF can be used for catalog matching and distributor lookup.

19 Pos FFC/FPC Conn, 1A, 100V, 2mm Pitch, SMD Product overview: HFW19S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HFW19S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1043292-HFW19S-2STE1LF 350-HFW19S-2STE1LF
Product Name FFC, FPC (FlatFlexible) Connectors - HFW19S-2STE1LF SMD 1A 100V Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products