Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies HFW18R-1STE1LF

Description
HFW18R-1STE1LF-FFC/F PC CONN
Request a Quote Datasheet
Description
HFW18R-1STE1LF-FFC/F PC CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HFW18R-1STE1LF-FFC/F PC CONN

HFW18R-1STE1LF-FFC/FPC CONN

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1800-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1800-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1800-2-ND
"18 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"18 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 28AH8671 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
28AH8671
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 28AH8671
CONNECTOR, FFC/FPC, 18POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:FCI HFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 18POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:FCI HFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number Amphenol FCI Asia HFW18R-1STE1LF 609-1800-2-ND 28AH8671
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 100 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10400000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details