"16 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
FFC/FPC CONNECTOR, 16 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-1799-2-ND | 94M7481 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 16 Position, 1Row; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 100 volts | |
| Current Rating | 1.0 amps |