Amphenol Corporation FFC, FPC (FlatFlexible) Connectors - HFW14R-2STE1 HFW14R-2STE1

Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809291-HFW14R-2STE1 Packaging: Reel Number of Positions: 14 Pitch: 0.039" (1.00mm) Mounting Style: Surface Mount, Right Angle Termination: Solder Contact Finish: Tin Alloy Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.075" (1.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight or Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mating Cycles: 30 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote
Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809291-HFW14R-2STE1 Packaging: Reel Number of Positions: 14 Pitch: 0.039" (1.00mm) Mounting Style: Surface Mount, Right Angle Termination: Solder Contact Finish: Tin Alloy Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.075" (1.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight or Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mating Cycles: 30 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - HFW14R-2STE1 - 809291-HFW14R-2STE1 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - HFW14R-2STE1
809291-HFW14R-2STE1
FFC, FPC (FlatFlexible) Connectors - HFW14R-2STE1 809291-HFW14R-2STE1
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809291-HFW14R-2STE1 Packaging: Reel Number of Positions: 14 Pitch: 0.039" (1.00mm) Mounting Style: Surface Mount, Right Angle Termination: Solder Contact Finish: Tin Alloy Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.075" (1.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight or Tapered Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mating Cycles: 30 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809291-HFW14R-2STE1
Packaging: Reel
Number of Positions: 14
Pitch: 0.039" (1.00mm)
Mounting Style: Surface Mount, Right Angle
Termination: Solder
Contact Finish: Tin Alloy
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.075" (1.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight or Tapered
Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mating Cycles: 30
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
Singapore, Singapore
Electronic Connector
399-HFW14R-2STE1
Electronic Connector 399-HFW14R-2STE1
CONN FFC FPC TOP 14POS 1MM R/A Product overview: HFW14R-2STE1 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-HFW14R-2STE1 can be used for catalog matching and distributor lookup.

CONN FFC FPC TOP 14POS 1MM R/A Product overview: HFW14R-2STE1 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-HFW14R-2STE1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 809291-HFW14R-2STE1 399-HFW14R-2STE1
Product Name FFC, FPC (FlatFlexible) Connectors - HFW14R-2STE1 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details