"14 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONNECTOR, FFC/FPC, 14POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:14Contacts;
CONNECTOR, FFC/FPC, 14POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:14Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-1794-2-ND | 65AC3076 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 100 volts | |
| Current Rating | 1.0 amps |