1.00mm pitch Flex Connectors, 1.00mm Flex Connector, HFW Straight series, 13 Position, Top Entry Surface Mount, Tin plating, Non-ZIF, Halogen-free ., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number HFW13S-2STE1HLF
"13 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
HFW13S-2STE1HLF-HFWS
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HFW13S-2STE1HLF | 609-HFW13S-2STE1HLFTR-ND | 33AH7416 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Hfw13S-2Ste1Hlf-Hfws / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Straight | ||
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |