"12 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
HFW12R-2STE1LF-FFC/F
CONNECTOR, FFC/FPC, 12POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-1793-2-ND | Amphenol FCI Asia HFW12R-2STE1LF | 65AC3074 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 12Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 100 volts | ||
| Current Rating | 1.0 amps |