"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN FFC FPC VERT 10POS 1MM SMD Product overview: HFW10S-2STE1LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-HFW10S-2STE1LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1180331-HFW10S-2STE1
Packaging: Reel
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Mounting Style: SMD
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm, 0.33mm
Cable End Type: Straight, Tapered
Material Flammability Rating: UL94 V-0
Housing Color: Black
Dielectric Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Mating Cycles: 30
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HFW10S-2STE1LF-FPC/F
CONN FFC FPC VERT 10POS 1MM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-1111-2-ND | 399-HFW10S-2STE1LF | 1180331-HFW10S-2STE1LF | 38AJ7290 | HFW10S-2STE1LF |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - HFW10S-2STE1LF | Hfw10S-2Ste1Lf-Fpc/ffc Conn / Amphenol Fci Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||||
| Mounting | Surface Mount | SMD | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps |