1.00mm pitch Flex Connectors, 1.00mm Flex Connector, HFW Straight series, 10 Position, Top Entry Surface Mount, Tin plating, Non-ZIF, Halogen-free ., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number HFW10S-2STE1HLF
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN FFC FPC VERT 10POS 1MM SMD
HFW10S-2STE1HLF-HFWS
FFC/FPC FLEX CONN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HFW10S-2STE1HLF | 609-HFW10S-2STE1HLFCT-ND | 29AH1010 | HFW10S-2STE1HLF |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Hfw10S-2Ste1Hlf-Hfws / Reel Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Straight | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts |