Amphenol Communications Solutions Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions HE11RAA101

Description
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:4Rows RoHS Compliant: Yes
Datasheet
Description
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:4Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 39M0685 - Newark, An Avnet Company
Chicago, IL, United States
Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
39M0685
Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 39M0685
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:4Rows RoHS Compliant: Yes

VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:4Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39M0685
Product Name Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Free Hanging, Panel Mount - 2262-A24002-004-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details