Amphenol Industrial Connector, Circular, Rcpt, 5Pos, Panel; Product Range Amphenol Industrial HDM12RM05D1STM

Description
CONNECTOR, CIRCULAR, RCPT, 5POS, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:MetalRoHS Compliant: Yes
Description
CONNECTOR, CIRCULAR, RCPT, 5POS, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:MetalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular, Rcpt, 5Pos, Panel; Product Range Amphenol Industrial - 69AH8070 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 5Pos, Panel; Product Range Amphenol Industrial
69AH8070
Connector, Circular, Rcpt, 5Pos, Panel; Product Range Amphenol Industrial 69AH8070
CONNECTOR, CIRCULAR, RCPT, 5POS, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:MetalRoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 5POS, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:MetalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AH8070
Product Name Connector, Circular, Rcpt, 5Pos, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers