Amphenol Industrial Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial HDM12PF04DSTMC

Description
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:
Description
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial - 36AJ3052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial
36AJ3052
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial 36AJ3052
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ3052
Product Name Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details